CTS Corporation Crystals 416F52025CDT

Description
52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F52025CDT-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ 18PF SMD

CRYSTAL 52.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F52025CDT-ND 416F52025CDT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 7675336P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 16 MHz
View Details
Surface Mount Crystals - ECS-110.5-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers