CTS Corporation Crystals 425WF48012IKR

Description
48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-425WF48012IKRCT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425WF48012IKRDKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425WF48012IKRTR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 8PF SMD

CRYSTAL 48.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-425WF48012IKRCT-ND 425WF48012IKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details