CTS Corporation Crystals 416WF48012IKR

Description
1.6MM X 1.2MM IOT ENHANCED QUART
Request a Quote Datasheet
Description
1.6MM X 1.2MM IOT ENHANCED QUART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-416WF48012IKRTR-ND - DigiKey
Thief River Falls, MN, United States
1.6MM X 1.2MM IOT ENHANCED QUART

1.6MM X 1.2MM IOT ENHANCED QUART

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-416WF48012IKRTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal CA4 - CA4-9.216-22-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 9.22 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details