CTS Corporation Crystals 416F52023ADR

Description
52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F52023ADR-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

52MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ 18PF SMD

CRYSTAL 52.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F52023ADR-ND 416F52023ADR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-112.896-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.29 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details