DigiKey Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 43
Product Name Notes
32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
32MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
32MHz ±15ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
32MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
32MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
32MHz ±15ppm Crystal Series 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
32MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
32MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
32MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
32MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
32MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
32MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
32MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
36MHz ±10ppm Crystal Series 80 Ohms 4-SMD, No Lead
36MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
36MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
36MHz ±15ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
36MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
36MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
36MHz ±15ppm Crystal Series 80 Ohms 4-SMD, No Lead
36MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
36MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
36MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
36MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
36MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
36MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
36MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
36MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
36MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
36MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
36MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead
37MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
37MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
37MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
37MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
37MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
37MHz ±10ppm Crystal Series 60 Ohms 4-SMD, No Lead
37MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
37MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
37MHz ±15ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
37MHz ±15ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
37MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
37MHz ±15ppm Crystal Series 60 Ohms 4-SMD, No Lead
37MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
37MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
37MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
37MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
37MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
37MHz ±20ppm Crystal Series 60 Ohms 4-SMD, No Lead
37MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
37MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
37MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
37MHz ±30ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
37MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
37MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead

<< Prev Next >>