Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
CTS CORPORATION
435F12013GAT -- CRYSTALS
CTS Corporation
Crystals
435F12013GAT
Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Crystals
110-435F12013GATTR-ND
Crystals
110-435F12013GATTR-ND
5.0MM X 3.2MM 2-PAD SURFACE MOUN
5.0MM X 3.2MM 2-PAD SURFACE MOUN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Crystals
Product Number
110-435F12013GATTR-ND
Product Name
Crystals
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Surface Mount Crystals
CSM-7X-DN
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
3.57 to 70 MHz
View Details
Aker Technology USA Corporation
4 Pin Crystal C1E
C1E-32.000-8-1550-X1-R
Specs
Package / Form Factor
Surface Mount; C1E
Frequency
32 MHz
Load Capacitance
8 pF
View Details
Micro Crystal AG
Crystals
CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QC
Specs
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
6 pF
View Details
2
suppliers
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-3225 163 series 27MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
27 MHz
View Details