CTS Corporation Crystals 416WF25012IMR

Description
25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-416WF25012IMRCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416WF25012IMRTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416WF25012IMRDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 4pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 4PF SMD

CRYSTAL 25.0000MHZ 4PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-416WF25012IMRCT-ND 416WF25012IMR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 4 pF 4 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details