CTS Corporation Crystals 425WF20015HKR

Description
2.5MM X 2.0MM IOT ENHANCED QUART
Request a Quote Datasheet
Description
2.5MM X 2.0MM IOT ENHANCED QUART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-425WF20015HKRTR-ND - DigiKey
Thief River Falls, MN, United States
2.5MM X 2.0MM IOT ENHANCED QUART

2.5MM X 2.0MM IOT ENHANCED QUART

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-425WF20015HKRTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details