CTS Corporation Crystals 416WF24012IKR

Description
24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-416WF24012IKRCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416WF24012IKRTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416WF24012IKRDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-416WF24012IKRCT-ND 416WF24012IKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details