CTS Corporation Crystals 416F520X3CAT

Description
52MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F520X3CAT-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

52MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ 10PF SMD

CRYSTAL 52.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F520X3CAT-ND 416F520X3CAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-12-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details