CTS Corporation Crystals 416F500X2CLR

Description
50MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F500X2CLR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

50MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 50.0000MHZ 12PF SMD

CRYSTAL 50.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F500X2CLR-ND 416F500X2CLR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystal Units - 1735829 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details