DigiKey Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
| Product Name | Notes |
|---|---|
| 30MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead | |
| 38.4MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead | |
| 40MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead | |
| 48MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead | |
| 50MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead |
| << Prev |