CTS Corporation Crystals 416F52025ILT

Description
52MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F52025ILT-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

52MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ 12PF SMD

CRYSTAL 52.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F52025ILT-ND 416F52025ILT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Oscillators - 8136292P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details