CTS Corporation Oscillator Crystal 425WF16015HVR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 425WF16015HVR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
425WF16015HVR
Oscillator Crystal 425WF16015HVR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals - 110-425WF16015HVRDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425WF16015HVRCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425WF16015HVRTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 7PF SMD

CRYSTAL 16.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 425WF16015HVR 110-425WF16015HVRDKR-ND 425WF16015HVR
Product Name Oscillator Crystal Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1177153-SIT9005AI-23-33EP12.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 12 MHz
View Details
2 suppliers
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details