CTS Corporation Crystals 416F52011CLR

Description
52MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F52011CLR-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

52MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 52.0000MHZ 12PF SMD

CRYSTAL 52.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F52011CLR-ND 416F52011CLR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details