Richardson RFPD Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61
Product Name Notes
3.3 VDC CMOS SMD Crystal Clock Oscillator|•Compact and low in height|•Tri-state function|•Suitable for high density SMT|•IR reflow capable|•Tight stability option|Applications: |•CCD clock for VTR camera|•Equipment connected to PC or PC...
3.3V HCMOS/TTL Compatible SMD Crystal Clock Oscillator|•Tri state function|•Suitable for high density SMT|•Tight stability option|•Seam sealed package|•IR reflow capable|Applications :|•CCD clock for VTR camera|•Equipment connected to PC or PC cards|•Thin...
3.3Vdc HCMOS/TTL SMD Crystal Clock Oscillator|•Low profile, Leadless Chip Carrier (LCC)|•HCMOS/TTL Compatible, 3.3Vdc, 2.5Vdc, & 1.8Vdc options|•Reflow capable, Seam Sealed Package|Applications :|•Clock signaling for μProcessors, PC Motherboards & Graphic Cards|•High...
32.768kHz Ceramic SMD Crystal Oscillator|•Industri al operating temperature range available|•CMOS output|•Small surface mount package|•Compact and low in height|Applications: |•Real time clocks|•System References
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable...
Clock Osc 5x7mm SMD 4Pad,3.3V ,CMOS 45/55% Tri-State
Crystal Clock Oscillator|•Wide frequency range|•Tight symmetry option|•Fast rise and fall times|•HCMOS and TTL compatible|•Tristate Enable/Disable function|•Anti-Stati c packaging tube|Applications:|• Provide clock signals for microprocessors and digital circuits|•High output drive capability...
HCMOS/TTL Clock Oscillator Applications Applications for Model CB3LV include digital video, networking equipment, wireless communications, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, fiber channel, computers and peripherals, test...
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is...
Ultra Miniature Plastic Package Pure Silicon™ Clock Oscillator|•Ultra Miniature Pure Silicon™ Clock Oscillator|•MEMS Technology by Discera|•Low Power Consumption <10mA|•Low Stand by Current <1µA|•Exceptional Stability Over Temp. at 40 to +85°C|•Available...

<< Prev Next >>