CTS Corporation Crystals ATS040SM-1

Description
4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX502CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX502CT-ND
Crystals CTX502CT-ND
4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX502TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX502TR-ND
Crystals CTX502TR-ND
4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX502DKR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366388-ATS040SM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366388-ATS040SM-1
Crystals, Oscillators, Resonators - Crystals 1366388-ATS040SM-1
Win Source Part Number: 1366388-ATS040SM-1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 52 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 4 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0030 ESR (Equivalent Series Resistance): 120 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1366388-ATS040SM-1
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: ATS-SM
Package: Tape & Reel
Product Status: Active
Frequency: 4 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0030
ESR (Equivalent Series Resistance): 120 Ohms
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet
Oscillator Crystal - ATS040SM-1 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS040SM-1
Oscillator Crystal ATS040SM-1
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals 4MHz 20pF - 221-ATS040SM-1 - Utmel Electronic Limited
Hong Kong, China
Crystals 4MHz 20pF
221-ATS040SM-1
Crystals 4MHz 20pF 221-ATS040SM-1
Crystals 4MHz 20pF

Crystals 4MHz 20pF

Supplier's Site
Crystal, 4Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts - 73AJ1594 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts
73AJ1594
Crystal, 4Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts 73AJ1594
CRYSTAL, 4MHZ, 20PF, TH, 11.1MM X 4.83MM ROHS COMPLIANT: YES

CRYSTAL, 4MHZ, 20PF, TH, 11.1MM X 4.83MM ROHS COMPLIANT: YES

Supplier's Site
Crystals ATS040SM-1
CRYSTAL 4.0000MHZ 20PF SMD

CRYSTAL 4.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Oscillators Crystals Crystals Crystals
Product Number CTX502CT-ND 1366388-ATS040SM-1 ATS040SM-1 221-ATS040SM-1 73AJ1594 ATS040SM-1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Oscillator Crystal Crystals 4MHz 20pF Crystal, 4Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts Crystals
Package / Form Factor Surface Mount; HC-49/US HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data