CTS Corporation Crystals ATS122SM-1

Description
12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX511CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX511CT-ND
Crystals CTX511CT-ND
12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX511DKR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX511TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX511TR-ND
Crystals CTX511TR-ND
12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

12.288MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Oscillator Crystal - ATS122SM-1 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS122SM-1
Oscillator Crystal ATS122SM-1
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals ATS122SM-1
CRYSTAL 12.2880MHZ 20PF SMD

CRYSTAL 12.2880MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number CTX511CT-ND ATS122SM-1 ATS122SM-1
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT8009BI-22-33E-125.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers