CTS Corporation Oscillator Crystal ATS08ASM-1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - ATS08ASM-1 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS08ASM-1
Oscillator Crystal ATS08ASM-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals - CTX506CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX506CT-ND
Crystals CTX506CT-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX506TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX506TR-ND
Crystals CTX506TR-ND
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX506DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Oscillators - ATS08ASM-1 - 912125-ATS08ASM-1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ATS08ASM-1
912125-ATS08ASM-1
Oscillators - ATS08ASM-1 912125-ATS08ASM-1
Manufacturer: CTS-Frequency Controls Win Source Part Number: 912125-ATS08ASM-1 Series: ATS-SM Operating Temperature Range: -20°C ~ 70°C Features: ±30ppm Crystal 20pF HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: CTX506-ND, CTX506CT, Q3573294K, CTX506TR, ATS08ASMT, CTX506-NDL, Q2382122C, CTX506DKR, CTX506, CTX506INACTIVE, Q2382122A, ATS08ASM-T

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 912125-ATS08ASM-1
Series: ATS-SM
Operating Temperature Range: -20°C ~ 70°C
Features: ±30ppm Crystal 20pF HC-49/US
Package: HC-49/US
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: CTX506-ND, CTX506CT, Q3573294K, CTX506TR, ATS08ASMT, CTX506-NDL, Q2382122C, CTX506DKR, CTX506, CTX506INACTIVE, Q2382122A, ATS08ASM-T

Buy Now Datasheet
Crystal, 8Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts - 73AJ1595 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts
73AJ1595
Crystal, 8Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts 73AJ1595
CRYSTAL, 8MHZ, 20PF, TH, 11.1MM X 4.83MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 20PF, TH, 11.1MM X 4.83MM ROHS COMPLIANT: YES

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - ATS08ASM-1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ATS08ASM-1
Crystal Oscillator/Oscillator/Resonator >> Crystals ATS08ASM-1
8MHz 20pF ±30ppm ±50ppm HC-49S-SMD Crystals ROHS

8MHz 20pF ±30ppm ±50ppm HC-49S-SMD Crystals ROHS

Supplier's Site Datasheet
Crystals ATS08ASM-1
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site Datasheet
Crystals ATS08ASM-1
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number ATS08ASM-1 CTX506CT-ND 912125-ATS08ASM-1 73AJ1595 ATS08ASM-1 ATS08ASM-1 ATS08ASM-1
Product Name Oscillator Crystal Crystals Oscillators - ATS08ASM-1 Crystal, 8Mhz, 20Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 30 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data