Abracon, LLC ASV XO (Standard) Crystal ASV-24.576MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASV series is a 3.3Vdc HCMOS SMD crystal clock oscillator designed for clock signaling in microprocessors, PC motherboards, and graphic cards. It is housed in a 7.0 x 5.08 x 1.8 mm seam-sealed package and is hermetically sealed, making it non-moisture sensitive. The part operates with a frequency of 24.576 MHz, has a supply voltage of 3.3V (±10%), and offers an overall frequency stability of ±20ppm over an operating temperature range of -20°C to +70°C. It supports a 15pF output load and includes an enable/disable function. The device meets RoHS/RoHS II compliance and is ESD sensitive.

Datasheet Summary
Powered by GS/AI

The ASV series is a 3.3Vdc HCMOS SMD crystal clock oscillator designed for clock signaling in microprocessors, PC motherboards, and graphic cards. It is housed in a 7.0 x 5.08 x 1.8 mm seam-sealed package and is hermetically sealed, making it non-moisture sensitive. The part operates with a frequency of 24.576 MHz, has a supply voltage of 3.3V (±10%), and offers an overall frequency stability of ±20ppm over an operating temperature range of -20°C to +70°C. It supports a 15pF output load and includes an enable/disable function. The device meets RoHS/RoHS II compliance and is ESD sensitive.

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-24.576MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-24.576MHZ-EJ-T
ASV XO (Standard) Crystal ASV-24.576MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 15mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24.576 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 15mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Oscillators - 2403612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403612
Crystal Oscillators 2403612
Abracon ASV-24.576MHZ-EJ-T

Abracon ASV-24.576MHZ-EJ-T

Supplier's Site
Crystal Oscillators - 2403612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403612P
Crystal Oscillators 2403612P
Abracon ASV-24.576MHZ-EJ-T

Abracon ASV-24.576MHZ-EJ-T

Supplier's Site
Crystal Oscillators - 2403611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403611
Crystal Oscillators 2403611
Abracon ASV-24.576MHZ-EJ-T

Abracon ASV-24.576MHZ-EJ-T

Supplier's Site
Oscillators - 535-9318-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9318-1-ND
Oscillators 535-9318-1-ND
24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9318-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9318-6-ND
Oscillators 535-9318-6-ND
24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9318-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9318-2-ND
Oscillators 535-9318-2-ND
24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - ASV-24.576MHZ-EJ-T - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ASV-24.576MHZ-EJ-T
Oscillator Crystal ASV-24.576MHZ-EJ-T
3.3Vdc HCMOS/TTL SMD Crystal Clock Oscillator|•Low profile, Leadless Chip Carrier (LCC)|•HCMOS/TTL Compatible, 3.3Vdc, 2.5Vdc, & 1.8Vdc options|•Reflow capable, Seam Sealed Package|Applications :|•Clock signaling for μProcessors, PC Motherboards & Graphic Cards|•High output drive capability (up to 50pf)

3.3Vdc HCMOS/TTL SMD Crystal Clock Oscillator|•Low profile, Leadless Chip Carrier (LCC)|•HCMOS/TTL Compatible, 3.3Vdc, 2.5Vdc, & 1.8Vdc options|•Reflow capable, Seam Sealed Package|Applications:|•Clock signaling for μProcessors, PC Motherboards & Graphic Cards|•High output drive capability (up to 50pf)

Supplier's Site
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Alternative Parts (Cross-Reference): Cross Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators Oscillators Series: ASV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 24.576 MHz Function: Enable/Disable

Alternative Parts (Cross-Reference): Cross
Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators Oscillators
Series: ASV
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 24.576 MHz
Function: Enable/Disable

Buy Now Datasheet
Oscillator, 24.576Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon - 13J1961 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon
13J1961
Oscillator, 24.576Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon 13J1961
OSCILLATOR, 24.576MHZ, 7 X 5MM, HCMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:24.576MHz RoHS Compliant: Yes

OSCILLATOR, 24.576MHZ, 7 X 5MM, HCMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:24.576MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, 24.576Mhz, Smd; Frequency Nom Abracon - 95J9995 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576Mhz, Smd; Frequency Nom Abracon
95J9995
Oscillator, 24.576Mhz, Smd; Frequency Nom Abracon 95J9995
OSCILLATOR, 24.576MHZ, SMD; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OSCILLATOR, 24.576MHZ, SMD; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site
Oscillator, Ceramic, Hcmos/ttl, 24.576Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon - 84AC0726 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ceramic, Hcmos/ttl, 24.576Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon
84AC0726
Oscillator, Ceramic, Hcmos/ttl, 24.576Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon 84AC0726
OSCILLATOR, CERAMIC, HCMOS/TTL, 24.576MHZ, 20PPM -20+70C, 5 X 7 X 1.6, 3 VDC ROHS COMPLIANT: YES

OSCILLATOR, CERAMIC, HCMOS/TTL, 24.576MHZ, 20PPM -20+70C, 5 X 7 X 1.6, 3 VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Osc, 24.576M, 15Pf Cl, 7X5.08Mm Smt; Frequency Nom Abracon - 49X9190 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24.576M, 15Pf Cl, 7X5.08Mm Smt; Frequency Nom Abracon
49X9190
Osc, 24.576M, 15Pf Cl, 7X5.08Mm Smt; Frequency Nom Abracon 49X9190
OSC, 24.576M, 15PF CL, 7X5.08MM SMT; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

OSC, 24.576M, 15PF CL, 7X5.08MM SMT; Frequency Nom:24.576MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 24.576Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon - 73AJ1560 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24.576Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon
73AJ1560
Osc, 24.576Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon 73AJ1560
OSC, 24.576MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

OSC, 24.576MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES

Supplier's Site
XTAL OSC XO 24.5760MHZ HCMOS SMD

XTAL OSC XO 24.5760MHZ HCMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Richardson RFPD Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASV-24.576MHZ-EJ-T 2403612 535-9318-1-ND ASV-24.576MHZ-EJ-T 13J1961 84AC0726 73AJ1560 ASV-24.576MHZ-EJ-T
Product Name ASV XO (Standard) Crystal Crystal Oscillators Oscillators Oscillator Crystal Crystals, Oscillators, Resonators Oscillators Oscillator, 24.576Mhz, 7 X 5Mm, Hcmos; Frequency Nom Abracon Oscillator, Ceramic, Hcmos/ttl, 24.576Mhz, 20Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant Abracon Osc, 24.576Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant Abracon Oscillators
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS RoHS RoHS
Frequency 24.58 MHz 24.58 MHz 24.58 MHz 24.58 MHz 24.58 MHz 24.58 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data