CTS Corporation Oscillator Crystal CB3LV-3C-49M1520

Description
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.
Request a Quote
Description
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - CB3LV-3C-49M1520 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CB3LV-3C-49M1520
Oscillator Crystal CB3LV-3C-49M1520
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Supplier's Site
Oscillators - CB3LV-3C-49M1520 - 1007517-CB3LV-3C-49M1520 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-49M1520
1007517-CB3LV-3C-49M1520
Oscillators - CB3LV-3C-49M1520 1007517-CB3LV-3C-49M1520
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007517-CB3LV-3C-49M 1520 Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 20 mA Length: 7 mm Contact Plating: Gold Mounting: SMD (SMT) Frequency: 49.152 MHz Operating Supply Voltage: 3.3 V Height: 1.7018 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 50 pF Width: 5.0038 mm Categories: Oscillators Alternative Parts (Cross-Reference): ASFL1-50.000MHZ-EC-T ; CB3LV-3I-49M1520; CB3LV-3I-50M0000; CB3LV-3I-48M0000; 7C-48.000MBB-T; ASFL1-48.000MHZ-EC-T CB3LV3C49M1520; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Supply Current: 40 mA

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007517-CB3LV-3C-49M1520
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 20 mA
Length: 7 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 49.152 MHz
Operating Supply Voltage: 3.3 V
Height: 1.7018 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 50 pF
Width: 5.0038 mm
Categories: Oscillators
Alternative Parts (Cross-Reference): ASFL1-50.000MHZ-EC-T; CB3LV-3I-49M1520; CB3LV-3I-50M0000; CB3LV-3I-48M0000; 7C-48.000MBB-T; ASFL1-48.000MHZ-EC-TCB3LV3C49M1520;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Supply Current: 40 mA

Buy Now

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators
Product Number CB3LV-3C-49M1520 1007517-CB3LV-3C-49M1520
Product Name Oscillator Crystal Oscillators - CB3LV-3C-49M1520
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 49.15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2650-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1337744-544BCEA002375CCG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 8-SMD, No Lead
Frequency Stability 7 ppm
View Details
2 suppliers