CTS Corporation Oscillator Crystal CB3LV-3C-16M3840

Description
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.
Request a Quote
Description
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - CB3LV-3C-16M3840 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CB3LV-3C-16M3840
Oscillator Crystal CB3LV-3C-16M3840
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Supplier's Site
Oscillators - CB3LV-3C-16M3840 - 1164287-CB3LV-3C-16M3840 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-16M3840
1164287-CB3LV-3C-16M3840
Oscillators - CB3LV-3C-16M3840 1164287-CB3LV-3C-16M3840
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164287-CB3LV-3C-16M 3840 Termination: SMD/SMT Length: 7.0104 mm Contact Plating: Gold Frequency: 16.384 MHz Operating Supply Voltage: 3.3 V Height: 1.7018 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 50 pF Width: 5.0038 mm Categories: Oscillators Case / Package: SMD/SMT Alternative Parts (Cross-Reference): CB3LV3C16M3840; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C Max Supply Current: 12 mA

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164287-CB3LV-3C-16M3840
Termination: SMD/SMT
Length: 7.0104 mm
Contact Plating: Gold
Frequency: 16.384 MHz
Operating Supply Voltage: 3.3 V
Height: 1.7018 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 50 pF
Width: 5.0038 mm
Categories: Oscillators
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): CB3LV3C16M3840;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 70 °C
Max Supply Current: 12 mA

Buy Now

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators
Product Number CB3LV-3C-16M3840 1164287-CB3LV-3C-16M3840
Product Name Oscillator Crystal Oscillators - CB3LV-3C-16M3840
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 16.38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AC-2B1-33E156.250000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2082-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510ACA125M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details