Abracon, LLC ASEMDHC XO (Standard) MEMS ASEMDHC-LR

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDHC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: HCSL Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 60mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDHC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: HCSL Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 60mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMDHC XO (Standard) MEMS - ASEMDHC-LR - Abracon, LLC
Spicewood, TX, United States
ASEMDHC XO (Standard) MEMS
ASEMDHC-LR
ASEMDHC XO (Standard) MEMS ASEMDHC-LR
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDHC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: HCSL Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 60mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMDHC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 60mA (Typ)
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz
  • Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Config, Mems, 3.2Mm X 2.5Mm, Hcsl; Configurable Frequency Min Abracon - 45T7194 - Newark, An Avnet Company
Chicago, IL, United States
Pin Config, Mems, 3.2Mm X 2.5Mm, Hcsl; Configurable Frequency Min Abracon
45T7194
Pin Config, Mems, 3.2Mm X 2.5Mm, Hcsl; Configurable Frequency Min Abracon 45T7194
PIN CONFIG, MEMS, 3.2MM X 2.5MM, HCSL; Configurable Frequency Min:25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMDHC Series; Frequency Max:460MHz RoHS Compliant: Yes

PIN CONFIG, MEMS, 3.2MM X 2.5MM, HCSL; Configurable Frequency Min:25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMDHC Series; Frequency Max:460MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMDHC-LR 45T7194
Product Name ASEMDHC XO (Standard) MEMS Pin Config, Mems, 3.2Mm X 2.5Mm, Hcsl; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI005T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details