Richardson RFPD Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 20 30 40 50 53 54 55 56 57 58 59 60 61
Product Name Notes
3.3V surface mount oscillator in a ceramic package, with a hermetically sealed metal lid.
Crystal oscillator Ceramic package with a seam sealed metal lid, hermetically sealed
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages.
Surface mount temperature compensated voltage controlled oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package.

<< Prev Next >>