ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | ATS111 | CTX409-ND | ATS111 |
| Product Name | Oscillator Crystal | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 20 pF | 20 pF |