Abracon, LLC ABM3 MHz Crystal ABM3-13.560MHZ-B2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 13.56 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 13.56 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3 MHz Crystal - ABM3-13.560MHZ-B2-T - Abracon, LLC
Spicewood, TX, United States
ABM3 MHz Crystal
ABM3-13.560MHZ-B2-T
ABM3 MHz Crystal ABM3-13.560MHZ-B2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 13.56 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 13.56 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Units - 1710468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710468P
Crystal Units 1710468P
Abracon ABM3-13.560MHZ-B2-T Crystal

Abracon ABM3-13.560MHZ-B2-T Crystal

Supplier's Site
Crystal Units - 1710258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710258
Crystal Units 1710258
Abracon ABM3-13.560MHZ-B2-T Crystal

Abracon ABM3-13.560MHZ-B2-T Crystal

Supplier's Site
Crystal Units - 1710468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710468
Crystal Units 1710468
Abracon ABM3-13.560MHZ-B2-T Crystal

Abracon ABM3-13.560MHZ-B2-T Crystal

Supplier's Site
Crystals - 535-9101-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

13.56MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9101-6-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

13.56MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9101-1-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

13.56MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - ABM3-13.560MHZ-B2-T - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ABM3-13.560MHZ-B2-T
Oscillator Crystal ABM3-13.560MHZ-B2-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Crystal, 13.56Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon - 13J1718 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon
13J1718
Crystal, 13.56Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon 13J1718
CRYSTAL, 13.56MHZ, 18PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 18PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 13.56Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon - 95J9875 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon
95J9875
Crystal, 13.56Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon 95J9875
CRYSTAL, 13.56MHZ, 18PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 18PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Crystal, 13.56Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon - 89AH0775 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon
89AH0775
Crystal, 13.56Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon 89AH0775
CRYSTAL, 13.56MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 13.56MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 13.5600MHZ 18PF SMD

CRYSTAL 13.5600MHZ 18PF SMD

Supplier's Site Datasheet
CRYSTAL 13.5600MHZ 18PF SMD

CRYSTAL 13.5600MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number ABM3-13.560MHZ-B2-T 1710468P 1710258 535-9101-2-ND ABM3-13.560MHZ-B2-T 13J1718 89AH0775 ABM3-13.560MHZ-B2-T ABM3-13.560MHZ-B2-T
Product Name ABM3 MHz Crystal Crystal Units Crystal Units Crystals Oscillator Crystal Crystal, 13.56Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon Crystal, 13.56Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon Crystals Crystals
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS RoHS
Frequency 13.56 MHz 13.56 MHz 13.56 MHz 13.56 MHz 13.56 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data