CTS Corporation Crystals ATS200SM-1

Description
20MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX515TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX515TR-ND
Crystals CTX515TR-ND
20MHz ±30ppm Crystal Series 30 Ohms HC-49/US

20MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX515DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal Series 30 Ohms HC-49/US

20MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX515CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX515CT-ND
Crystals CTX515CT-ND
20MHz ±30ppm Crystal Series 30 Ohms HC-49/US

20MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Oscillator Crystal - ATS200SM-1 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS200SM-1
Oscillator Crystal ATS200SM-1
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals ATS200SM-1
CRYSTAL 20.0000MHZ SERIES SMD

CRYSTAL 20.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number CTX515TR-ND ATS200SM-1 ATS200SM-1
Product Name Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2015+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - SA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details