CTS Corporation Crystals ATS060SM-1

Description
6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX505TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX505TR-ND
Crystals CTX505TR-ND
6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX505CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX505CT-ND
Crystals CTX505CT-ND
6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX505DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Oscillator Crystal - ATS060SM1 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS060SM1
Oscillator Crystal ATS060SM1
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1366402-ATS060SM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366402-ATS060SM-1
Crystals, Oscillators, Resonators - Crystals 1366402-ATS060SM-1
Win Source Part Number: 1366402-ATS060SM-1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 43 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 6 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 80 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1366402-ATS060SM-1
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 43 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: ATS-SM
Package: Tape & Reel
Product Status: Active
Frequency: 6 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 80 Ohms
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals ATS060SM-1
CRYSTAL 6.0000MHZ 20PF SMD

CRYSTAL 6.0000MHZ 20PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ODG (Origin Data Global)
Product Category Crystals Oscillators Oscillators Crystals
Product Number CTX505TR-ND ATS060SM1 1366402-ATS060SM-1 ATS060SM-1
Product Name Crystals Oscillator Crystal Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-1612MV-200-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CP - 081462-TLC555CP - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details