ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
16MHz ±30ppm Crystal Series 40 Ohms HC-49/US
16MHz ±30ppm Crystal Series 40 Ohms HC-49/US
16MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Win Source Part Number: 1366400-ATS160SM-1
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: ATS-SM
Package: Tape & Reel
Product Status: Active
Frequency: 16 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 40 Ohms
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: Series
Operating Mode: Fundamental
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Oscillators | Crystals |
| Product Number | ATS160SM-1 | CTX514DKR-ND | 1366400-ATS160SM-1 | ATS160SM-1 |
| Product Name | Oscillator Crystal | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | HC-49/US | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |