CTS Corporation Oscillator Crystal CB3LV-3I-27M0000

Description
The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
Request a Quote Datasheet
Description
The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - CB3LV3I27M0000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CB3LV3I27M0000
Oscillator Crystal CB3LV3I27M0000
The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

Supplier's Site
Oscillators - CB3LV-3I-27M0000 - 771230-CB3LV-3I-27M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3I-27M0000
771230-CB3LV-3I-27M0000
Oscillators - CB3LV-3I-27M0000 771230-CB3LV-3I-27M0000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 771230-CB3LV-3I-27M0 000 Series: CB3LV Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 27MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Maximum Supply Current: 40mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 771230-CB3LV-3I-27M0000
Series: CB3LV
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 27MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Maximum Supply Current: 40mA
Current - Supply (Disable) (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators
Product Number CB3LV3I27M0000 771230-CB3LV-3I-27M0000
Product Name Oscillator Crystal Oscillators - CB3LV-3I-27M0000
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Crystal Oscillators - 7960555 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Oscillators - 863-510BAA150M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details