Abracon, LLC AOCJY VCOCXO Crystal AOCJY-40.000MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJY-40.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJY-40.000MHZ-E
AOCJY VCOCXO Crystal AOCJY-40.000MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 40 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillator TCXO/VCTCXO - AOCJY-40.000MHZ-E - Richardson RFPD
Downers Grove, IL, United States
Oscillator TCXO/VCTCXO
AOCJY-40.000MHZ-E
Oscillator TCXO/VCTCXO AOCJY-40.000MHZ-E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Oscillators - AOCJY-40.000MHZ-E-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCOCXO CMOS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead, 5 Leads

40MHz VCOCXO CMOS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon - 25R1529 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon
25R1529
Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon 25R1529
XTAL OSC VCOCXO 40.0000MHZ CMOS / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 40.0000MHZ CMOS / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AOCJY-40.000MHZ-E AOCJY-40.000MHZ-E AOCJY-40.000MHZ-E-ND 25R1529
Product Name AOCJY VCOCXO Crystal Oscillator TCXO/VCTCXO Oscillators Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 40 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Supply Voltage 3.3 Volts; 3.3V 3.3 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DCAB50M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125 - 815-CD74HCT4060E - Utmel Electronic Limited
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers