Manufacturer: CTS-Frequency Controls
Win Source Part Number: 809238-637L10003I2T
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 100MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 6-SMD, No Lead
Height - Seated (Maximum): 0.067" (1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V
Base Resonator: Crystal
Current - Supply (Maximum): 65mA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 809238-637L10003I2T | 637L10003I2T | CTX1401TR-ND |
| Product Name | Oscillators - 637L10003I2T | Oscillator VCO | Oscillators |
| Oscillator Type | XO; XO (Standard) | VCO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead | |
| Frequency | 100 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |