3.579545MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
3.579545MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
3.579545MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
CRYSTAL 3.579545MHZ 18PF SMD
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | CTX500CT-ND | ATS036SM-1 | ATS036SM-1 | ATS036SM-1 |
| Product Name | Crystals | Oscillator Crystal | Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF |