CTS Corporation Crystals ATS16ASM-1E

Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS16ASM-1E-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 992068-ATS16ASM-1E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
992068-ATS16ASM-1E
Crystals, Oscillators, Resonators - Crystals 992068-ATS16ASM-1E
Win Source Part Number: 992068-ATS16ASM-1E Category: Crystals, Oscillators, Resonators>Crystals Series: ATS-SM Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 992068-ATS16ASM-1E
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATS-SM
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Oscillator Crystal - ATS16ASM-1E - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS16ASM-1E
Oscillator Crystal ATS16ASM-1E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals ATS16ASM-1E
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Oscillators Crystals
Product Number ATS16ASM-1E-ND 992068-ATS16ASM-1E ATS16ASM-1E ATS16ASM-1E
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Oscillator Crystal Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data