Richardson RFPD Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| 3.3V surface mount oscillator in a ceramic package, with a hermetically sealed metal lid. | |
| Crystek’s new PRO Series, Pocket Reference Oscillator is an industry first! A complete HCMOS crystal clock oscillator has been integrated in a rugged SMA housing. Simply connect +3.3Vdc to the... | |
| CVHD-950-122.88 is a 122.88 MHz CMOS Voltage Controlled Crystal Oscillator. High Q crystal and 3rd overtone technology provides Ultra-Low Phase Noise and Low-Jitter performance with a CMOS output. Features include... | |
| CVHD-950X-100.0 is a 100 MHz CMOS Voltage Controlled Crystal Oscillator. High Q crystal and 3rd overtone technology provides Ultra-Low Phase Noise and Low-Jitter performance with a CMOS output. Features include... | |
| CVHD-950X-122.8 is a 122.88 MHz CMOS Voltage Controlled Crystal Oscillator. High Q crystal and 3rd overtone technology provides Ultra-Low Phase Noise and Low-Jitter performance with a CMOS output. Features include... | |
| Designed using FR5 PCB and HFF crystal technology to provide a Low Noise, Low Jitter Crystal Oscillator with True Sinewave Output. Applications 10 Gigabit Ethernet OC48: Forward Error Correction Broadband... | |
| Model CCHD-575 is the industry’s lowest jitter clock oscillator in a 5×7.5 mm package. It features a typical phase jitter of 82fs RMS at 100 MHz. Close-in phase noise is... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surface Mount Clock Oscillator. •Ultra small package|•Excellent for high density packaging|•Suitable for reflow soldering. | |
| Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages. | |
| Surface mount temperature compensated voltage controlled crystal oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package and is particularly... | |
| Surface mount temperature compensated voltage controlled oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package. | |
| The CCSS-945M-20-125.000 is a Ultra Low Noise SineWave Clock Oscillator, with -20 to +70 C temperature range, 125.000 MHz frequency and +/-20 ppm stability. | |
| The CHV2240 is a monolithic multifunction proposed for frequency generation at 38GHz. It integrates a K-band Voltage Controlled Oscillator, a Q-band frequency multiplier and buffer amplifiers. For performance optimization, an... | |
| The CHV2411a-QDG is a monolithic multifunction for frequency generation. It integrates a X-band push-push oscillator with frequency control (VCO) thanks to base collector diodes, used as varactors, a K-band buffer... | |
| The CHV2421-QDG is a monilithic multifunction for dual channel frequency generation. It intergrates an X-band ""push-push"" oscillator with frequency control thanks to base collector diodes, used as varactors, two K-Band... | |
| The CHV3241-QDG is a monolithic multifunction circuit suitable for frequency generation. It integrates an X-band ""push-push"" oscillator with frequency control (VCO) thanks to base-collector diodes, used as varactors, a K-band... | |
| The CVCO55CC series is Coaxial Resonator based to provide Ultra-Low Phase Noise. It is designed for narrow band applications and offers frequencies from 380MHz to 5.0GHz. Its technology also offers... | |
| Voltage Controlled Oscillator-VCO | |
| Voltage Controlled Oscillator |
| << Prev | Next >> |