CTS Corporation Oscillator Crystal ATS037SM-1

Description
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote
Description
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1366396-ATS037SM-1 is a quartz crystal oscillator designed for surface mount applications. It operates at a frequency of 3.6864 MHz with a frequency tolerance of ±30 ppm and frequency stability of ±50 ppm. The device is housed in an HC-49/US package, measuring 11.10 mm x 4.83 mm x 4.30 mm, and has a load capacitance of 20 pF. It is suitable for operating temperatures ranging from -20°C to +70°C. The product is packaged in tape and reel format, making it convenient for automated assembly processes. This crystal is ideal for applications in wireless communications, microcontrollers, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1366396-ATS037SM-1 is a quartz crystal oscillator designed for surface mount applications. It operates at a frequency of 3.6864 MHz with a frequency tolerance of ±30 ppm and frequency stability of ±50 ppm. The device is housed in an HC-49/US package, measuring 11.10 mm x 4.83 mm x 4.30 mm, and has a load capacitance of 20 pF. It is suitable for operating temperatures ranging from -20°C to +70°C. The product is packaged in tape and reel format, making it convenient for automated assembly processes. This crystal is ideal for applications in wireless communications, microcontrollers, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - ATS037SM-1 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS037SM-1
Oscillator Crystal ATS037SM-1
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals - CTX501TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX501TR-ND
Crystals CTX501TR-ND
3.6864MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX501CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX501CT-ND
Crystals CTX501CT-ND
3.6864MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX501DKR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366396-ATS037SM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366396-ATS037SM-1
Crystals, Oscillators, Resonators - Crystals 1366396-ATS037SM-1
Win Source Part Number: 1366396-ATS037SM-1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 52 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 3.6864 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0030 ESR (Equivalent Series Resistance): 150 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1366396-ATS037SM-1
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: ATS-SM
Package: Tape & Reel
Product Status: Active
Frequency: 3.6864 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0030
ESR (Equivalent Series Resistance): 150 Ohms
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals ATS037SM-1
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Supplier's Site
Crystals 3.6864MHz 20pF - 221-ATS037SM-1 - Utmel Electronic Limited
Hong Kong, China
Crystals 3.6864MHz 20pF
221-ATS037SM-1
Crystals 3.6864MHz 20pF 221-ATS037SM-1
Crystals 3.6864MHz 20pF

Crystals 3.6864MHz 20pF

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Oscillators Crystals Oscillators Crystals Crystals
Product Number ATS037SM-1 CTX501TR-ND 1366396-ATS037SM-1 ATS037SM-1 221-ATS037SM-1
Product Name Oscillator Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals 3.6864MHz 20pF
Package / Form Factor Surface Mount; HC-49/US HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data