Richardson RFPD Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| 100.0MHz RHT1490A TCVCXO | |
| 14-pin DIL compatible resistance welded enclosure, hermetically sealed with glass to metal seal. | |
| 8-pin DIL compatible resistance welded enclosure, hermetically sealed with glass to metal seal. | |
| 98.304 MHz RHT1490A | |
| HSO 13, Short-term stability class OCXO The HSO13 is specially designed to meet the request of calibration and metrology laboratories that have high stability frequency standards but also applications that... | |
| HSO 14, High Stability Oscillator Series Rakon's “Ground USO” is ideally suited for the high stability frequency requirements of calibration and metrology laboratories, as well as other applications requiring high... | |
| Crystal oscillator Ceramic package with a seam sealed metal lid, hermetically sealed | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053590Bulk. Model: IQOV-50-6 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053593Bulk. Model: IQOV-50-7. | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053594Bulk. Model: IQOV-50-8. | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053595Bulk. Model: IQOV-50-9 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053596Bulk. Model: IQOV-50-10 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053597Bulk. Model: IQOV-50-11 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053627Bulk. Model: IQOV-70-6 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053628Bulk. Model: IQOV-70-7 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053629Bulk. Model: IQOV-70-8 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053630Bulk. Model: IQOV-70-9 | |
| Oscillator Specification. Part Number + Packaging: LFOCXO053631Bulk. Model: IQOV-60-1. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages. | |
| Surface mount temperature compensated voltage controlled crystal oscillators for medium to high volume applications where small size and high performance are prerequisites. Manufactured for us by Rakon utilising their Pluto™ | |
| The HMC6380LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due... | |
| The HMC732LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due... | |
| The HMC733LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due... | |
| The IQRB-1 rubidium oscillator is a sub-miniature atomic clock exhibiting normal rubidium oscillator performance in a 65cc OCXO style package. This rubidium oscillator has 100 times less drift than OCXOs... | |
| The IQRB-1 rubidium oscillator is a sub-miniature atomic clockexhibiting normal rubidium oscillator performance in a 65ccOCXO style package. This rubidium oscillator has 100 times less drift than OCXOsand with short... |
| << Prev | Next >> |