ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
16MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Win Source Part Number: 1046948-ATS160
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATS
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.145" (3.68mm)
Standard Package: 100
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: Series
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm)
Alternative Parts (Cross-Reference): ATS16A-E; ATS16B; ATS16A; ABLS-16.000MHZ-B4-T;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
Other Names: CTX414
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Oscillators | Crystals |
| Product Number | ATS160 | CTX414-ND | 1046948-ATS160 | ATS160 |
| Product Name | Oscillator Crystal | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | HC-49/US | Through Hole | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |