Abracon, LLC ASV XO (Standard) Crystal ASV-40.000MHZ-EJ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 25mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 25mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASV XO (Standard) Crystal - ASV-40.000MHZ-EJ-T - Abracon, LLC
Spicewood, TX, United States
ASV XO (Standard) Crystal
ASV-40.000MHZ-EJ-T
ASV XO (Standard) Crystal ASV-40.000MHZ-EJ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASV Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5.08 mm Height: 1.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 25mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASV
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5.08 mm
  • Height: 1.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 40 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 25mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators -Oscillators Series: ASV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Package / Case: 4-SMD, No Lead Size / Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm) Height - Seated (Max): 0.071" (1.80mm)

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators -Oscillators
Series: ASV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.276" L x 0.200" W (7.00mm x 5.08mm)
Height - Seated (Max): 0.071" (1.80mm)

Buy Now Datasheet
Oscillator VCXO - ASV-40.000MHZ-EJ-T - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
ASV-40.000MHZ-EJ-T
Oscillator VCXO ASV-40.000MHZ-EJ-T
3.3Vdc HCMOS/TTL SMD Crystal Clock Oscillator|•Low profile, Leadless Chip Carrier (LCC)|•HCMOS/TTL Compatible, 3.3Vdc, 2.5Vdc, & 1.8Vdc options|•Reflow capable, Seam Sealed Package|Applications :|•Clock signaling for μProcessors, PC Motherboards & Graphic Cards|•High output drive capability (up to 50pf)

3.3Vdc HCMOS/TTL SMD Crystal Clock Oscillator|•Low profile, Leadless Chip Carrier (LCC)|•HCMOS/TTL Compatible, 3.3Vdc, 2.5Vdc, & 1.8Vdc options|•Reflow capable, Seam Sealed Package|Applications:|•Clock signaling for μProcessors, PC Motherboards & Graphic Cards|•High output drive capability (up to 50pf)

Supplier's Site
Oscillators - 535-9327-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9327-6-ND
Oscillators 535-9327-6-ND
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9327-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9327-1-ND
Oscillators 535-9327-1-ND
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9327-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9327-2-ND
Oscillators 535-9327-2-ND
40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 40Mhz, Smd, Full Reel; Frequency Nom Abracon - 96J0006 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 40Mhz, Smd, Full Reel; Frequency Nom Abracon
96J0006
Oscillator, 40Mhz, Smd, Full Reel; Frequency Nom Abracon 96J0006
OSCILLATOR, 40MHZ, SMD, FULL REEL; Frequency Nom:40MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:40MHz RoHS Compliant: Yes

OSCILLATOR, 40MHZ, SMD, FULL REEL; Frequency Nom:40MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 40M, 15Pf Cl, 7X5.08Mm Smt; Frequency Nom Abracon - 49X9191 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 40M, 15Pf Cl, 7X5.08Mm Smt; Frequency Nom Abracon
49X9191
Osc, 40M, 15Pf Cl, 7X5.08Mm Smt; Frequency Nom Abracon 49X9191
OSC, 40M, 15PF CL, 7X5.08MM SMT; Frequency Nom:40MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

OSC, 40M, 15PF CL, 7X5.08MM SMT; Frequency Nom:40MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:ASV Series; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
XTAL OSC XO 40.0000MHZ HCMOS SMD

XTAL OSC XO 40.0000MHZ HCMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASV-40.000MHZ-EJ-T ASV-40.000MHZ-EJ-T 535-9327-6-ND 96J0006 ASV-40.000MHZ-EJ-T
Product Name ASV XO (Standard) Crystal Crystals, Oscillators, Resonators -Oscillators Oscillator VCXO Oscillators Oscillator, 40Mhz, Smd, Full Reel; Frequency Nom Abracon Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 40 MHz 40 MHz 40 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data