CTS Corporation Oscillators - CB3-3C-8M0000 CB3-3C-8M0000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1027878-CB3-3C-8M000 0 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 8MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1027878-CB3-3C-8M000 0 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 8MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3-3C-8M0000 - 1027878-CB3-3C-8M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3-3C-8M0000
1027878-CB3-3C-8M0000
Oscillators - CB3-3C-8M0000 1027878-CB3-3C-8M0000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1027878-CB3-3C-8M000 0 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 8MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1027878-CB3-3C-8M0000
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Frequency: 8MHz
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 25mA
Current - Supply (Disable) (Max): 10μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillator Crystal - CB3-3C-8M0000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CB3-3C-8M0000
Oscillator Crystal CB3-3C-8M0000
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Oscillators Oscillators
Product Number 1027878-CB3-3C-8M0000 CB3-3C-8M0000
Product Name Oscillators - CB3-3C-8M0000 Oscillator Crystal
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details