CTS Corporation Oscillator Crystal ATS050SM-1

Description
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote Datasheet
Description
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - ATS050SM-1 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
ATS050SM-1
Oscillator Crystal ATS050SM-1
ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.

Supplier's Site
Crystals - CTX504TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX504TR-ND
Crystals CTX504TR-ND
5.0688MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

5.0688MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS050SM-1
CRYSTAL 5.0688MHZ 20PF SMD

CRYSTAL 5.0688MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number ATS050SM-1 CTX504TR-ND ATS050SM-1
Product Name Oscillator Crystal Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-400-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details