Richardson RFPD Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Applications Optical Networking, SONET/SDH 10 Gigabit Ethernet Broadband Access | |
| CTS VF901723-38.4M is still available but Richardson RFPD is recommending VF901775-38.4M as it is a newer drop-in replacement. VF901723-38.400MHz is a low noise TCXO which provides a LVCMOS output frequency... | |
| HCMOS/TTL Compatible Clock Oscillator|•Tristate Output Available|•Low Cost|•Industrial and Military Temperature Available|•Wide Frequency Range|•Very Low Phase Jitter. | |
| OCXO Ultra Low Noise 25.4x22mm SMD, CMOS/SINE|•50MHz to 135MHz Frequency Range|•Ultra Low Phase Noise: -170 dBc/Hz @ 100KHz|•Sine Wave or CMOS/TTL output|Applications: |•Point to Point Radio|•Satellite Base Station|•Synthesizer Reference|•Microwave Communications|•Test... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate... | |
| The VFOV404 is a high stability, low power OCXO that utilizes Internal Heating Resonator (IHR) technology. The entire oven control system along with the SC resonator are housed inside of... | |
| The VX–501 is an ultra low phase noise VCXO that has a phase noise floor of −166dBc/Hz at 1MHz offset (fN=100MHz). This VCXO is ideal for applications that demand a... | |
| VF1 Series Miniature Ceramic SMD Tristate Oscillator HCMOS-TTL Compatible|•Miniatur e Ceramic Package|•Wide Frequency Range|•Industrial Temperature Available. | |
| VF265 XO Low Jitter 5x7mm SMD, LVPECL|•25MHz to 320MHz Frequency Range|•Tight duty cycle|•<1ps jitter over 12KHz - 20MHz|•Output Enable on Pin 2|Applications:|•Opt ical Networking, SONET / SDH|•10 Gigabit Ethernet|•Broadband Access. |
| << Prev |