CTS Corporation Connectors,Interconnects CB3LV-3I-64M0000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±7.5ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-WFBGA, CSPBGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±7.5ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-WFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±7.5ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 5-WFBGA, CSPBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Frequency Stability: ±7.5ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 5-WFBGA, CSPBGA

Buy Now Datasheet
Oscillator Crystal - CB3LV-3I-64M0000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CB3LV-3I-64M0000
Oscillator Crystal CB3LV-3I-64M0000
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Oscillators Oscillators
Product Number CB3LV-3I-64M0000
Product Name Connectors,Interconnects Oscillator Crystal
Package / Form Factor 5-WFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NE556DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - 9513APC - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510BAA24M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details