Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1027884-CB3LV-3I-75M
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Frequency: 75MHz
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1027884-CB3LV-3I-75M0000 | CB3LV3I75M0000 |
| Product Name | Oscillators - CB3LV-3I-75M0000 | Oscillator Crystal |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount | |
| Frequency | 75 MHz |