CTS Corporation Oscillator Crystal CB3-3C-20M0000

Description
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.
Request a Quote Datasheet
Description
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - CB3-3C-20M0000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CB3-3C-20M0000
Oscillator Crystal CB3-3C-20M0000
Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Model CB3 and CB3LV, HCMOS/TTL Clock Oscillator: The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the pefect choice for today's communications applications that require tight frequency control.

Supplier's Site
Oscillators - CB3-3C-20M0000 - 771227-CB3-3C-20M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3-3C-20M0000
771227-CB3-3C-20M0000
Oscillators - CB3-3C-20M0000 771227-CB3-3C-20M0000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 771227-CB3-3C-20M000 0 Series: CB3 Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 20MHz Operating Supply Voltage: 5V Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Maximum Supply Current: 25mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 771227-CB3-3C-20M0000
Series: CB3
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 20MHz
Operating Supply Voltage: 5V
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Maximum Supply Current: 25mA
Current - Supply (Disable) (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Oscillators Oscillators
Product Number CB3-3C-20M0000 771227-CB3-3C-20M0000
Product Name Oscillator Crystal Oscillators - CB3-3C-20M0000
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC315-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1314706-SIT1602BI-32-25E-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers