ATS/ATS-SM. Leaded or Surface Mount Quartz Crystal. The ATS/ATS-SM crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Win Source Part Number: 1035569-ATS204
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATS
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.145" (3.68mm)
Standard Package: 100
Frequency: 20.48 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm)
Alternative Parts (Cross-Reference): ATS22A; ATS20A; ATS20A-E; ECS-200-20-5PX-TR; ECS-200-S-5PX-TR; ECS-200-20-5P-TR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: CTX417
20.48MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Crystals | Crystals |
| Product Number | ATS204 | 1035569-ATS204 | CTX417-ND | ATS204 |
| Product Name | Oscillator Crystal | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | |||
| Package / Form Factor | HC-49/US | Through Hole; HC-49/U | Through Hole | |
| Frequency | 20.48 MHz | 20.48 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Frequency Tolerance | 30 % |