CTS Corporation Oscillators - CB3LV-3I-48M0000 CB3LV-3I-48M0000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1027883-CB3LV-3I-48M 0000 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 48MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1027883-CB3LV-3I-48M 0000 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 48MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3I-48M0000 - 1027883-CB3LV-3I-48M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3I-48M0000
1027883-CB3LV-3I-48M0000
Oscillators - CB3LV-3I-48M0000 1027883-CB3LV-3I-48M0000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1027883-CB3LV-3I-48M 0000 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 48MHz Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1027883-CB3LV-3I-48M0000
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Frequency: 48MHz
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillator Crystal - CB3LV-3I-48M0000 - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
CB3LV-3I-48M0000
Oscillator Crystal CB3LV-3I-48M0000
The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

The CB3/CB3LV is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Oscillators Oscillators
Product Number 1027883-CB3LV-3I-48M0000 CB3LV-3I-48M0000
Product Name Oscillators - CB3LV-3I-48M0000 Oscillator Crystal
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NE556NG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510BBA160M000BAG - Richardson RFPD
Specs
Frequency 160 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers