Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7225JANTX. 2N7225JANTX.

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036451-2N7225JANTX. Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2N7225JANTX.2N7225JA NTX; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036451-2N7225JANTX. Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2N7225JANTX.2N7225JA NTX; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7225JANTX. - 1036451-2N7225JANTX. - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7225JANTX.
1036451-2N7225JANTX.
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7225JANTX. 1036451-2N7225JANTX.
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036451-2N7225JANTX. Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2N7225JANTX.2N7225JA NTX; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036451-2N7225JANTX.
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2N7225JANTX.2N7225JANTX;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1036451-2N7225JANTX.
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7225JANTX.
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details