N-channel MOSFET in PG-SOT-23 package with a 60 V drain-source breakdown voltage, 0.3 A continuous drain current, and 3 Ω maximum on-state resistance at VGS=10 V. It is avalanche rated with 1.3 mJ single-pulse energy, logic level gated for operation at VGS=4.5 V, and meets RoHS and halogen-free IEC61249-2-21 standards. Operating and storage temperature range is -55 to 150 °C.
MOSFET N-Ch 60V 300mA SOT-23-3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002H6327XT |
| Product Name | MOSFET |