Infineon Technologies AG FET, MOSFET Arrays 94-3449

Description
Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
94-3449-ND
FET, MOSFET Arrays 94-3449-ND
Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3449 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
94-3449
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 94-3449
MOSFET 2P-CH 55V 3.4A 8SO

MOSFET 2P-CH 55V 3.4A 8SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 94-3449-ND 94-3449
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315S - 1149784-AUIRF3315S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers